ZPD11B
ZPD11B
Active
Description:  ZenerD, 11V, 0.5W, 2%
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPD11B Datasheet
History Price: $0.13510
In Stock: 31200
ZPD11B vs ZPD30B
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
11 V
30 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
6 Ohms
35 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 8.5 V
100 nA @ 22.5 V
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35