ZPD3.0
ZPD3.0
Active
Description:  DIODE ZENER 3V 500MW DO35
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPD3.0 Datasheet
History Price: $0.02090
In Stock: 4400
ZPD3.0 vs ZPD75
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
3 V
75 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
80 Ohms
120 Ohms
Current - Reverse Leakage @ Vr
-
100 nA @ 52 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35