Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Zener (Nom) (Vz)
100 V
75 V
Impedance (Max) (Zzt)
130 Ohms
70 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 75 V
500 nA @ 56 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
175 ℃
175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-204AL (DO-41)