ZPY6V2-TR
ZPY6V2-TR
Active
Description:  DIODE ZENER 6.2V 1.3W DO41
Manufacturer:  Vishay
Datasheet:   ZPY6V2-TR Datasheet
History Price: $0.38000
In Stock: 4000
ZPY6V2-TR vs ZPY68
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
68 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
1 Ohms
25 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 2 V
1 μA @ 34 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
175 ℃
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AC, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-41/DO-204AC