Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Vishay ZPY82-TAP
ZPY82-TAP
Obsolete
Diodes - Zener - Single
Description:
DIODE ZENER 82V 1.3W DO41
Manufacturer:
Vishay
Datasheet:
ZPY82-TAP Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZPY82-TAP vs ZPY91
Part No
ZPY82-TAP
ZPY91
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Vishay
Diotec Semiconductor
Series
Automotive, AEC-Q101
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Active
Voltage - Zener (Nom) (Vz)
82 V
91 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
1 Ohms
40 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 6 V
1 μA @ 41 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
175 ℃
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AC, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-41