ZPY82
ZPY82
Active
Description:  DIODE ZENER 82V 1.3W DO41
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPY82 Datasheet
History Price: $0.09750
In Stock: 17200
ZPY82 vs ZPY91-TAP
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Obsolete
Voltage - Zener (Nom) (Vz)
82 V
91 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
30 Ohms
120 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 41 V
500 nA @ 68 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41/DO-204AC
DO-204AL (DO-41)