ZPY9.1
ZPY9.1
Active
Description:  DIODE ZENER 9.1V 1.3W DO41
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPY9.1 Datasheet
History Price: $0.09750
In Stock: 15600
ZPY9.1 vs ZPY62-TR
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
9.1 V
62 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
2 Ohms
60 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 3.5 V
500 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41/DO-204AC
DO-204AL (DO-41)