Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100102J-MIL
100102J-MIL
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100102J-MIL Datasheet
History Price: $12.67000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100102J-MIL vs 100301DC
Part No
100102J-MIL
100301DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
F100102
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
5
3
Number of Inputs
10 Input (2, 2, 2, 2, 2)
15 Input (5, 5, 5)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CDIP
24-CERDIP