Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 100112DCQR
100112DCQR
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
INVERTER/BUFFER, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100112DCQR Datasheet
History Price: $2.66000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100112DCQR vs 100313QC
Part No
100112DCQR
100313QC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
F100112
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting, Non-Inverting
Buffer, Inverting, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
-
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)