Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor 100114J-MIL
100114J-MIL
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER/RECEIVER, ECL100K
Manufacturer:
National Semiconductor
Datasheet:
100114J-MIL Datasheet
History Price: $12.00000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100114J-MIL vs 100316QCX
Part No
100114J-MIL
100316QCX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
F100114
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Driver
Protocol
-
-
Number of Drivers/Receivers
0/5
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)