100115SC
100115SC
Active
Description:  IC CLOCK DRIVER 16SOP
Manufacturer:  National Semiconductor
Datasheet:   100115SC Datasheet
History Price: $9.19000
In Stock: 4400
100115SC vs 100311QI
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Driver
Clock Driver
PLL
No
No
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
3:4
1:9
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
-
750MHz
Divider/Multiplier
No/No
No/No
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOP
28-PLCC (11.51x11.51)