100118W-MIL2
100118W-MIL2
Active
Description:  100K SERIES, 1-FUNC, 19-INPUT
Manufacturer:  National Semiconductor
History Price: $7.09000
In Stock: 42000
100118W-MIL2 vs 100307QC
Series
100118
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
AND/OR Gate
XOR/XNOR Gate
Number of Circuits
1
5
Number of Inputs
19 Input (5, 4, 4, 4, 2)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
24-CFP
28-PLCC (11.51x11.51)