100121A
100121A
Active
Description:  100K SERIES, 9-FUNC, 1-INPUT
Manufacturer:  Harris Corporation
Datasheet:   100121A Datasheet
History Price: $72.00000
In Stock: 31200
100121A vs 100121DCQR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
9
9
Number of Inputs
1
9
Features
-
-
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-
Input Logic Level - Low
1.49V
1.49V
Input Logic Level - High
0.88V
0.88V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
24-CERDIP
24-CERDIP
Package / Case
24-CDIP (0.400", 10.16mm)
24-CDIP (0.400", 10.16mm)