Voltage - Supply
4.2V ~ 5.7V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-
Input Logic Level - Low
1.49V
-
Input Logic Level - High
0.88V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
24-CERDIP
-
Package / Case
24-CDIP (0.400", 10.16mm)
-