100122W-MIL
100122W-MIL
Active
Description:  IC BUFFER NON-INVERT -5.7V 24CFP
Manufacturer:  National Semiconductor
Datasheet:   100122W-MIL Datasheet
History Price: $14.00000
In Stock: 14000
100122W-MIL vs 100313QI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
9
4
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
24-CFP
28-PLCC (11.43x11.43)