☰
100124FC
100124FC
Active
Description:  TTL TO ECL TRANSLATOR, ECL100K
Manufacturer:  National Semiconductor
Datasheet:   100124FC Datasheet
History Price: $4.56000
In Stock: 5260
100124FC vs 100328PC
Part No
Series
F100124
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
8
Channels per Circuit
6
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
ECL, TTL
Output Signal
ECL
ECL, TTL
Output Type
Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-CFP
24-PDIP