Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ National Semiconductor 100125DC
100125DC
Active
Logic - Translators, Level Shifters
Description:
ECL TO TTL TRANSLATOR
Manufacturer:
National Semiconductor
Datasheet:
100125DC Datasheet
History Price: $4.50000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100125DC vs 100LVELT22M
Part No
100125DC
100LVELT22M
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
100LVELT
Packaging
Bulk
Tube
Status
Active
Obsolete
Translator Type
-
Mixed Signal
Channel Type
-
Unidirectional
Number of Circuits
-
1
Channels per Circuit
-
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
-
LVCMOS, LVTTL
Output Signal
-
LVPECL
Output Type
-
Differential
Data Rate
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC