Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor 100126DC
100126DC
Active
Interface - Drivers, Receivers, Transceivers
Description:
BUFFER, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100126DC Datasheet
History Price: Active
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100126DC vs 100314W-QMLV
Part No
100126DC
100314W-QMLV
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
100126
100314
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
9/0
0/5
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
24-CFlatpack
Supplier Device Package
24-CDIP
24-CFP