Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100130DC
100130DC
Active
Logic - Latches
Description:
D LATCH, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100130DC Datasheet
History Price: $3.52000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100130DC vs 100150J-MIL
Part No
100130DC
100150J-MIL
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
100130
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
-
Circuit
3:3
-
Output Type
Standard
-
Voltage - Supply
-4.2V ~ -5.7V
-
Independent Circuits
1
-
Delay Time - Propagation
2ns @ 4.5V, 3pF
-
Current - Output High, Low
-
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
24-CDIP (0.600", 15.24mm)
-
Supplier Device Package
24-CDIP
-