100131FC
100131FC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100131FC Datasheet
History Price: Active
In Stock: 49600
100131FC vs 100351WRQMLV
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
375 MHz
Max Propagation Delay @ V, Max CL
-
2.2ns @ 5V, 3pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
135 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
-
Surface Mount
Supplier Device Package
-
24-CFP
Package / Case
-
24-CFlatpack