100131FCQL
100131FCQL
Active
Description:  100K SERIES, 3-FUNC
Manufacturer:  National Semiconductor
Datasheet:   100131FCQL Datasheet
History Price: $4.99000
In Stock: 16000
100131FCQL vs 100131FCQR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
3
3
Clock Frequency
350 MHz
350 MHz
Max Propagation Delay @ V, Max CL
2.15ns @ 5V, 3pF
2.15ns @ 5V, 3pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-