Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100131FCQL
100131FCQL
Active
Logic - Flip Flops
Description:
100K SERIES, 3-FUNC
Manufacturer:
National Semiconductor
Datasheet:
100131FCQL Datasheet
History Price: $4.99000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100131FCQL vs 100131J-MIL
Part No
100131FCQL
100131J-MIL
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
3
-
Clock Frequency
350 MHz
-
Max Propagation Delay @ V, Max CL
2.15ns @ 5V, 3pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-