Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100131J-MIL
100131J-MIL
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100131J-MIL Datasheet
History Price: $9.54000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100131J-MIL vs 100331QC
Part No
100131J-MIL
100331QC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
3
Number of Bits per Element
-
1
Clock Frequency
-
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Surface Mount
Supplier Device Package
-
28-PLCC (11.51x11.51)
Package / Case
-
28-LCC (J-Lead)