100131W-MIL
100131W-MIL
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100131W-MIL Datasheet
History Price: $11.00000
In Stock: 15200
100131W-MIL vs 100135J-MIL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
1
3
Number of Bits per Element
3
1
Clock Frequency
350 MHz
600 MHz
Max Propagation Delay @ V, Max CL
2.15ns @ 5V, 3pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
195 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Through Hole
Supplier Device Package
-
24-CDIP
Package / Case
-
24-CDIP (0.600", 15.24mm)