Function
Standard
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
600 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
195 mA
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)
Package / Case
24-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)