Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100151W-MIL
100151W-MIL
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100151W-MIL Datasheet
History Price: $20.00000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100151W-MIL vs 100351WRQMLV
Part No
100151W-MIL
100351WRQMLV
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
375 MHz
Max Propagation Delay @ V, Max CL
-
2.2ns @ 5V, 3pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
135 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
-
Surface Mount
Supplier Device Package
-
24-CFP
Package / Case
-
24-CFlatpack