Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100164J-MIL
100164J-MIL
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
MULTIPLEXER, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100164J-MIL Datasheet
History Price: $14.67000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100164J-MIL vs 100307QC
Part No
100164J-MIL
100307QC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
XOR/XNOR Gate
Number of Circuits
-
5
Number of Inputs
-
2
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
-
4.2V ~ 5.7V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)