100165FC
100165FC
Active
Description:  ENCODER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100165FC Datasheet
History Price: $7.61000
In Stock: 11600
100165FC vs 100370QI
Part No
Series
100165
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Encoder
Decoder/Demultiplexer
Circuit
1 x 8:4
2 x 1:4
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
24-CFlatpack
28-PLCC (11.43x11.43)