100175DC
100175DC
Active
Description:  D LATCH, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100175DC Datasheet
History Price: $3.96000
In Stock: 18000
100175DC vs 100130DCQR
Series
100175
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
5:5
3:3
Output Type
Tri-State, Non-Inverted
Complementary
Voltage - Supply
-4.68V ~ -5.72V
-4.2V ~ -5.7V
Independent Circuits
1
1
Delay Time - Propagation
3.5ns @ 5.2V, 3pF
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
16-CDIP
24-CDIP