Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100175DC
100175DC
Active
Logic - Latches
Description:
D LATCH, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100175DC Datasheet
History Price: $3.96000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100175DC vs 100355DC
Part No
100175DC
100355DC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100175
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
5:5
4:4
Output Type
Tri-State, Non-Inverted
Standard
Voltage - Supply
-4.68V ~ -5.72V
-4.2V ~ -5.7V
Independent Circuits
1
1
Delay Time - Propagation
3.5ns @ 5.2V, 3pF
2.6ns
Current - Output High, Low
-
-
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
16-CDIP
24-CERDIP