Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 100181DC
100181DC
Active
Logic - Specialty Logic
Description:
ALU, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100181DC Datasheet
History Price: $7.63000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100181DC vs 100LVEL16M
Part No
100181DC
100LVEL16M
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
100LVEL
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Arithmetic Logic Unit
Differential Receiver
Supply Voltage
-4.2V ~ -5.7V
3V ~ 3.8V
Number of Bits
4
1
Operating Temperature
0℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
8-SOIC