100302J-QMLV
100302J-QMLV
Active
Description:  OR/NOR GATE, 100K SERIES, 5-FUNC
Manufacturer:  National Semiconductor
History Price: $445.04000
In Stock: 36400
100302J-QMLV vs 100304QC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
-
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)