Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Fairchild Semiconductor 100302PC
100302PC
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100302PC Datasheet
History Price: $1.73000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100302PC vs 100301W-QMLV
Part No
100302PC
100301W-QMLV
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
5
-
Number of Inputs
10 Input (2, 2, 2, 2, 2)
15 Input (5, 5, 5)
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
24-DIP (0.400", 10.16mm)
-
Supplier Device Package
24-PDIP
-