100302PC
100302PC
Active
Description:  OR/NOR GATE, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100302PC Datasheet
History Price: $1.73000
In Stock: 2800
100302PC vs 100302QIX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
5
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-PDIP
28-PLCC (11.43x11.43)