100302QC
100302QC
Obsolete
Description:  OR/NOR GATE, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100302QC Datasheet
History Price: $2.40000
In Stock: 19200
100302QC vs 100118W-MIL2
Series
-
100118
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
AND/OR Gate
Number of Circuits
5
1
Number of Inputs
2
19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-CFlatpack
Supplier Device Package
28-PLCC (11.51x11.51)
24-CFP