100302QC
100302QC
Obsolete
Description:  OR/NOR GATE, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100302QC Datasheet
History Price: $2.40000
In Stock: 19200
100302QC vs 100304J-QMLV
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
5
-
Number of Inputs
2
-
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.51x11.51)
-