100302QIX
100302QIX
Obsolete
Description:  IC GATE OR/NOR QUINT EXCL 28PLCC
Manufacturer:  onsemi
Datasheet:   100302QIX Datasheet
History Price: Obsolete
In Stock: 1200
100302QIX vs 100118W-MIL2
Series
-
100118
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
AND/OR Gate
Number of Circuits
5
1
Number of Inputs
2
19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-CFlatpack
Supplier Device Package
28-PLCC (11.43x11.43)
24-CFP