Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi 100302QIX
100302QIX
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC GATE OR/NOR QUINT EXCL 28PLCC
Manufacturer:
onsemi
Datasheet:
100302QIX Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100302QIX vs 100304W-QMLV
Part No
100302QIX
100304W-QMLV
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
5
-
Number of Inputs
2
-
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.43x11.43)
-