Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Fairchild Semiconductor 100302SC
100302SC
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100302SC Datasheet
History Price: $1.46000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100302SC vs 100304PC
Part No
100302SC
100304PC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
5
5
Number of Inputs
2
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-SOP
24-PDIP