100302SCX
100302SCX
Obsolete
Description:  IC GATE OR/NOR QUINT EXCL 24SOIC
Manufacturer:  onsemi
Datasheet:   100302SCX Datasheet
History Price: Obsolete
In Stock: 400
100302SCX vs 100301DC
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
5
3
Number of Inputs
2
15 Input (5, 5, 5)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-SOP
24-CERDIP