100302W-QMLV
100302W-QMLV
Active
Description:  100302 - OR/NOR GATE, 100K SERIE
Manufacturer:  National Semiconductor
History Price: $464.38000
In Stock: 16800
100302W-QMLV vs 100307QIX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
NOR/OR Gate
XOR/XNOR Gate
Number of Circuits
-
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
2
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)