100307QIX
100307QIX
Obsolete
Description:  XOR/XNOR GATE, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100307QIX Datasheet
History Price: $2.48000
In Stock: 13600
100307QIX vs 100304W-QMLV
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
XOR/XNOR Gate
AND/NAND Gate
Number of Circuits
5
-
Number of Inputs
2
-
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.51x11.51)
-