100313DC
100313DC
Active
Description:  IC BUFF INVT/NON-IN -5.7V 24CDIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100313DC Datasheet
History Price: $4.28000
In Stock: 46000
100313DC vs 100319QI
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
6
Input Type
-
-
Output Type
-
Complementary
Current - Output High, Low
50mA, -
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-CERDIP
28-PLCC (11.43x11.43)