Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100313QI
100313QI
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF INVT/NON-IN -5.7V 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100313QI Datasheet
History Price: $5.15000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100313QI vs 100313PC
Part No
100313QI
100313PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting, Non-Inverting
Buffer, Inverting, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
4
Input Type
-
-
Output Type
-
-
Current - Output High, Low
50mA, -
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.43x11.43)
24-PDIP