Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Fairchild Semiconductor 100315SC
100315SC
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 750MHZ 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100315SC Datasheet
History Price: $4.98000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100315SC vs 100163A
Part No
100315SC
100163A
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
-
Number of Circuits
1
-
Ratio - Input:Output
1:4
-
Differential - Input:Output
Yes/Yes
-
Input
Clock
-
Output
Clock
-
Frequency - Max
750 MHz
-
Voltage - Supply
4.2V ~ 5.7V
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-