Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100322QCX
100322QCX
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100322QCX Datasheet
History Price: $1.30000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100322QCX vs 100122J-MIL
Part No
100322QCX
100122J-MIL
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
9
1
Number of Bits per Element
1
9
Input Type
-
-
Output Type
-
-
Current - Output High, Low
50mA, -
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-CDIP