100324J-QMLV
100324J-QMLV
Active
Description:  TTL TO ECL TRANSLATOR, 6 FUNC, I
Manufacturer:  National Semiconductor
History Price: $433.53000
In Stock: 17200
100324J-QMLV vs 100LVELT22M
Series
-
100LVELT
Packaging
Bulk
Tube
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
-
LVCMOS, LVTTL
Output Signal
ECL
LVPECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CERDIP
8-SOIC