Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100325QI
100325QI
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100325QI Datasheet
History Price: $5.68000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100325QI vs 100LVELT22MX
Part No
100325QI
100LVELT22MX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
100LVELT
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
LVCMOS, LVTTL
Output Signal
TTL
LVPECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-SOIC