Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi 100325SC
100325SC
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 24SOP
Manufacturer:
onsemi
Datasheet:
100325SC Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100325SC vs 100390QC
Part No
100325SC
100390QC
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
ECL
Output Signal
TTL
TTL
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
24-SOP
28-PLCC (11.51x11.51)