100328DC
100328DC
Active
Description:  IC TRANSLATOR BIDIR 24CERDIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100328DC Datasheet
History Price: $9.09000
In Stock: 43600
100328DC vs 100325SC
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
8
1
Channels per Circuit
1
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL, TTL
ECL
Output Signal
ECL, TTL
TTL
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-CERDIP
24-SOP